ATLANTA Drive Systems, Inc. Helical Integrated Rack 49 49 197

Description
Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include: Eliminates the need for a separate mounting surface for the rail Additional alignment between the rack and rail is not necessary Space-saving, performance optimized designs can be achieved Different quality racks available for best price-performance ratio Allows assembly of rack and rail off of machine frame This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory. These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet
Description
Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include: Eliminates the need for a separate mounting surface for the rail Additional alignment between the rack and rail is not necessary Space-saving, performance optimized designs can be achieved Different quality racks available for best price-performance ratio Allows assembly of rack and rail off of machine frame This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory. These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helical Integrated Rack - 49 49 197 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Helical Integrated Rack
49 49 197
Helical Integrated Rack 49 49 197
Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include: Eliminates the need for a separate mounting surface for the rail Additional alignment between the rack and rail is not necessary Space-saving, performance optimized designs can be achieved Different quality racks available for best price-performance ratio Allows assembly of rack and rail off of machine frame This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory. These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include:

  • Eliminates the need for a separate mounting surface for the rail
  • Additional alignment between the rack and rail is not necessary
  • Space-saving, performance optimized designs can be achieved
  • Different quality racks available for best price-performance ratio
  • Allows assembly of rack and rail off of machine frame

This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory.

These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 49 49 197
Product Name Helical Integrated Rack
Gear Type Helical; Rack
Number of Teeth 72
Design Metric
Direction Right
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-30R1E35, Module 630 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r1e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details