ATLANTA Drive Systems, Inc. Helical Integrated Rack 49 49 127

Description
Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include: Eliminates the need for a separate mounting surface for the rail Additional alignment between the rack and rail is not necessary Space-saving, performance optimized designs can be achieved Different quality racks available for best price-performance ratio Allows assembly of rack and rail off of machine frame This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory. These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Description
Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include: Eliminates the need for a separate mounting surface for the rail Additional alignment between the rack and rail is not necessary Space-saving, performance optimized designs can be achieved Different quality racks available for best price-performance ratio Allows assembly of rack and rail off of machine frame This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory. These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet
Datasheet Summary
Powered by GS/AI

The Helical Integrated Rack, part number 49 49 127, from ATLANTA Drive Systems, Inc. features a total tooth thickness of 39 mm and a length of 960 mm. It is designed for high precision applications, with teeth that are induction-hardened and ground, ensuring durability and accuracy. The maximum feed force per width is rated at 12.0 kN, making it suitable for demanding applications such as machine tools and automation systems. The rack is compatible with various linear guides, allowing for straightforward integration into existing systems without the need for additional machining or alignment. This product is particularly beneficial for projects requiring precise positioning and repeatability.

Datasheet Summary
Powered by GS/AI

The Helical Integrated Rack, part number 49 49 127, from ATLANTA Drive Systems, Inc. features a total tooth thickness of 39 mm and a length of 960 mm. It is designed for high precision applications, with teeth that are induction-hardened and ground, ensuring durability and accuracy. The maximum feed force per width is rated at 12.0 kN, making it suitable for demanding applications such as machine tools and automation systems. The rack is compatible with various linear guides, allowing for straightforward integration into existing systems without the need for additional machining or alignment. This product is particularly beneficial for projects requiring precise positioning and repeatability.

Suppliers

Company
Product
Description
Supplier Links
Helical Integrated Rack - 49 49 127 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Helical Integrated Rack
49 49 127
Helical Integrated Rack 49 49 127
Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include: Eliminates the need for a separate mounting surface for the rail Additional alignment between the rack and rail is not necessary Space-saving, performance optimized designs can be achieved Different quality racks available for best price-performance ratio Allows assembly of rack and rail off of machine frame This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory. These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include:

  • Eliminates the need for a separate mounting surface for the rail
  • Additional alignment between the rack and rail is not necessary
  • Space-saving, performance optimized designs can be achieved
  • Different quality racks available for best price-performance ratio
  • Allows assembly of rack and rail off of machine frame

This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory.

These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 49 49 127
Product Name Helical Integrated Rack
Gear Type Helical; Rack
Number of Teeth 72
Design Metric
Direction Right
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 2.5, 32 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW25032A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK KHG1.5-90RJ22, Module 1.5, 90 Tooth, Right Hand, Ground Helical Gears - khg1-5-90rj22 - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 90
Design Metric
View Details
Spur Gears - 8787821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details