ATLANTA Drive Systems, Inc. Helical Integrated Rack 49 29 187

Description
Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include: Eliminates the need for a separate mounting surface for the rail Additional alignment between the rack and rail is not necessary Space-saving, performance optimized designs can be achieved Different quality racks available for best price-performance ratio Allows assembly of rack and rail off of machine frame This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory. These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet
Description
Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include: Eliminates the need for a separate mounting surface for the rail Additional alignment between the rack and rail is not necessary Space-saving, performance optimized designs can be achieved Different quality racks available for best price-performance ratio Allows assembly of rack and rail off of machine frame This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory. These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helical Integrated Rack - 49 29 187 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Helical Integrated Rack
49 29 187
Helical Integrated Rack 49 29 187
Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include: Eliminates the need for a separate mounting surface for the rail Additional alignment between the rack and rail is not necessary Space-saving, performance optimized designs can be achieved Different quality racks available for best price-performance ratio Allows assembly of rack and rail off of machine frame This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory. These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include:

  • Eliminates the need for a separate mounting surface for the rail
  • Additional alignment between the rack and rail is not necessary
  • Space-saving, performance optimized designs can be achieved
  • Different quality racks available for best price-performance ratio
  • Allows assembly of rack and rail off of machine frame

This rack range further expands the already wide range of ATLANTA rack & pinion drives. With this range, it is possible to achieve optimal designs for almost any application constraints. For suggestions on how to integrate the Integrated Rack into your design, please consult the factory.

These rack & pinion drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 49 29 187
Product Name Helical Integrated Rack
Gear Type Helical; Rack
Number of Teeth 144
Design Metric
Direction Right
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
2mm Normal Module, 26 Teeth, 20° Pressure Angle, Steel Spur Gear - A 1C 7MYK20026L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Helical; Rack
Number of Teeth 26
Direction Left
View Details