ATLANTA Drive Systems, Inc. Cylindrical Worm Gear Drive 45 06 009

Description
Due to their multiple mounting possibilities worm-gear drives are employed in almost all branches of industry. Their special features are the crossed axes and a wide range of gear ratios extending in one step from i = 5 to i = 100. The sliding motion of the tooth fanks ensures silent and vibration dampened operation. The simultaneous meshing of several teeth and the line contact result in a high load bearing capacity. Atlanta standard worm drives are manufactured from well-proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the right-hand type. As regards their load bearing capacity, Atlanta worm-gear drive units are classifed according to centre distances. The maximum loading values indicated in the table have been calculated for standard worm drives (without cooling fan) and adequate dip-feed lubrication using synthetic gear oil (poly-glycol basis). In the case of lubrication with mineral oils the load values are reduced by 30–40 %.
Datasheet
Description
Due to their multiple mounting possibilities worm-gear drives are employed in almost all branches of industry. Their special features are the crossed axes and a wide range of gear ratios extending in one step from i = 5 to i = 100. The sliding motion of the tooth fanks ensures silent and vibration dampened operation. The simultaneous meshing of several teeth and the line contact result in a high load bearing capacity. Atlanta standard worm drives are manufactured from well-proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the right-hand type. As regards their load bearing capacity, Atlanta worm-gear drive units are classifed according to centre distances. The maximum loading values indicated in the table have been calculated for standard worm drives (without cooling fan) and adequate dip-feed lubrication using synthetic gear oil (poly-glycol basis). In the case of lubrication with mineral oils the load values are reduced by 30–40 %.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Worm Gear Drive - 45 06 009 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Cylindrical Worm Gear Drive
45 06 009
Cylindrical Worm Gear Drive 45 06 009
Due to their multiple mounting possibilities worm-gear drives are employed in almost all branches of industry. Their special features are the crossed axes and a wide range of gear ratios extending in one step from i = 5 to i = 100. The sliding motion of the tooth fanks ensures silent and vibration dampened operation. The simultaneous meshing of several teeth and the line contact result in a high load bearing capacity. Atlanta standard worm drives are manufactured from well-proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the right-hand type. As regards their load bearing capacity, Atlanta worm-gear drive units are classifed according to centre distances. The maximum loading values indicated in the table have been calculated for standard worm drives (without cooling fan) and adequate dip-feed lubrication using synthetic gear oil (poly-glycol basis). In the case of lubrication with mineral oils the load values are reduced by 30–40 %.

Due to their multiple mounting possibilities worm-gear drives are employed in almost all branches of industry. Their special features are the crossed axes and a wide range of gear ratios extending in one step from i = 5 to i = 100. The sliding motion of the tooth fanks ensures silent and vibration dampened operation. The simultaneous meshing of several teeth and the line contact result in a high load bearing capacity.
Atlanta standard worm drives are manufactured from well-proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the right-hand type. As regards their load bearing capacity, Atlanta worm-gear drive units are classifed according to centre distances. The maximum loading values indicated in the table have been calculated for standard worm drives (without cooling fan) and adequate dip-feed lubrication using synthetic gear oil (poly-glycol basis). In the case of lubrication with mineral oils the load values are reduced by 30–40 %.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 45 06 009
Product Name Cylindrical Worm Gear Drive
Gear Type Worm; Worm Wheel
Number of Teeth 37
Design Metric
Direction Right
Gear Center Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details
80:1 Gear Ratio, 80 Teeth, Worm Gear - A 1B 6-N24080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 80
Pressure Angle 14.5°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details