ATLANTA Drive Systems, Inc. Cylindrical Worm Gear Drive 45 05 026

Description
Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the right-hand type. As regards their load bearing capacity, Atlanta worm-gear drive units are classifed according to centre distances. The maximum loading values indicated in the table have been calculated for standard worm drives (without cooling fan) and adequate dip-feed lubrication using synthetic gear oil (poly- glycol basis).
Description
Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the right-hand type. As regards their load bearing capacity, Atlanta worm-gear drive units are classifed according to centre distances. The maximum loading values indicated in the table have been calculated for standard worm drives (without cooling fan) and adequate dip-feed lubrication using synthetic gear oil (poly- glycol basis).
Datasheet
Datasheet Summary
Powered by GS/AI

The ATLANTA Drive Systems, Inc. Cylindrical Worm Gear Drive, part number 45 05 026, features a centre distance of 50 mm and is designed for right-hand operation. The worm is constructed from hardened steel with ground flanks, while the worm gears are made from a special gear bronze, ensuring durability and efficiency. This model offers a self-locking ratio of 62, making it suitable for applications requiring high load capacity and reliability. The maximum load values are calculated for standard operation without a cooling fan and with adequate dip-feed lubrication using synthetic gear oil. It is important to note that using mineral oils may reduce the load capacity by approximately 30-40%. This product is suitable for various industrial applications due to its robust design and versatile mounting options.

Datasheet Summary
Powered by GS/AI

The ATLANTA Drive Systems, Inc. Cylindrical Worm Gear Drive, part number 45 05 026, features a centre distance of 50 mm and is designed for right-hand operation. The worm is constructed from hardened steel with ground flanks, while the worm gears are made from a special gear bronze, ensuring durability and efficiency. This model offers a self-locking ratio of 62, making it suitable for applications requiring high load capacity and reliability. The maximum load values are calculated for standard operation without a cooling fan and with adequate dip-feed lubrication using synthetic gear oil. It is important to note that using mineral oils may reduce the load capacity by approximately 30-40%. This product is suitable for various industrial applications due to its robust design and versatile mounting options.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Worm Gear Drive - 45 05 026 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Cylindrical Worm Gear Drive
45 05 026
Cylindrical Worm Gear Drive 45 05 026
Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the right-hand type. As regards their load bearing capacity, Atlanta worm-gear drive units are classifed according to centre distances. The maximum loading values indicated in the table have been calculated for standard worm drives (without cooling fan) and adequate dip-feed lubrication using synthetic gear oil (poly- glycol basis).

Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the right-hand type. As regards their load bearing capacity, Atlanta worm-gear drive units are classifed according to centre distances. The maximum loading values indicated in the table have been calculated for standard worm drives (without cooling fan) and adequate dip-feed lubrication using synthetic gear oil (poly- glycol basis).

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 45 05 026
Product Name Cylindrical Worm Gear Drive
Gear Type Worm; Worm Wheel
Number of Teeth 52
Design Metric
Direction Right
Gear Center Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG3-60R1E32, Module 360 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag3-60r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Spur Gears - 1827810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details