Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the right-hand type. As regards their load bearing capacity, Atlanta worm-gear drive units are classifed according to centre distances. The maximum loading values indicated in the table have been calculated for standard worm drives (without cooling fan) and adequate dip-feed lubrication using synthetic gear oil (poly- glycol basis)
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | 45 03 019 |
| Product Name | Cylindrical Worm Gear Drive |
| Gear Type | Worm; Worm Wheel |
| Number of Teeth | 38 |
| Design | Metric |
| Direction | Right |
| Gear Center | Center Bore |