Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as non-hardened gears. For fame or induction hardening the relevant regulations are to be observed.
Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured bevel gears of many different sizes and materials such as 16 Mn Cr 5, 15 CrNi 6, 50 Cr V 4, etc.
ATLANTA Drive Systems, Inc. | |
---|---|
Product Category | Gears |
Product Number | 40 40 250 |
Product Name | Bevel Gear |
Gear Type | Miter / Bevel Gear Set |
Design | Metric |
Gear Center | Center Bore |
Tooth Form | Straight |