ATLANTA Drive Systems, Inc. Bevel Gear 40 30 130

Description
Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as non-hardened gears. For fame or induction hardening the relevant regulations are to be observed. Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured bevel gears of many different sizes and materials such as 16 Mn Cr 5, 15 CrNi 6, 50 Cr V 4, etc.
Description
Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as non-hardened gears. For fame or induction hardening the relevant regulations are to be observed. Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured bevel gears of many different sizes and materials such as 16 Mn Cr 5, 15 CrNi 6, 50 Cr V 4, etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The bevel gear with part number 40 30 130 from ATLANTA Drive Systems, Inc. features a gear ratio of 3:1 and is constructed from heat-treatable steel Cf 53, material number 1.1213, which has a strength of 650-800 N/mm². This gear is designed for applications requiring durability and can be further processed through flame or induction hardening to enhance its strength. The gear has a one-sided hub and is suitable for a 90° shaft angle. It is important to note that the calculations for load capacity are based on both hardened and non-hardened configurations, adhering to the guidelines specified by Gleason. This product is appropriate for engineers seeking reliable bevel gears for demanding applications.

Datasheet Summary
Powered by GS/AI

The bevel gear with part number 40 30 130 from ATLANTA Drive Systems, Inc. features a gear ratio of 3:1 and is constructed from heat-treatable steel Cf 53, material number 1.1213, which has a strength of 650-800 N/mm². This gear is designed for applications requiring durability and can be further processed through flame or induction hardening to enhance its strength. The gear has a one-sided hub and is suitable for a 90° shaft angle. It is important to note that the calculations for load capacity are based on both hardened and non-hardened configurations, adhering to the guidelines specified by Gleason. This product is appropriate for engineers seeking reliable bevel gears for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Bevel Gear - 40 30 130 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Bevel Gear
40 30 130
Bevel Gear 40 30 130
Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as non-hardened gears. For fame or induction hardening the relevant regulations are to be observed. Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured bevel gears of many different sizes and materials such as 16 Mn Cr 5, 15 CrNi 6, 50 Cr V 4, etc.

Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as non-hardened gears. For fame or induction hardening the relevant regulations are to be observed.

Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured bevel gears of many different sizes and materials such as 16 Mn Cr 5, 15 CrNi 6, 50 Cr V 4, etc.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 40 30 130
Product Name Bevel Gear
Gear Type Miter / Bevel Gear Set
Number of Teeth 30
Design Metric
Gear Center Center Bore
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG6-30R2E32, Module 630 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r2e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details