ATLANTA Drive Systems, Inc. Bevel Gear 40 30 126

Description
Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as non-hardened gears. For fame or induction hardening the relevant regulations are to be observed. Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured bevel gears of many different sizes and materials such as 16 Mn Cr 5, 15 CrNi 6, 50 Cr V 4, etc.
Datasheet
Description
Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as non-hardened gears. For fame or induction hardening the relevant regulations are to be observed. Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured bevel gears of many different sizes and materials such as 16 Mn Cr 5, 15 CrNi 6, 50 Cr V 4, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bevel Gear - 40 30 126 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Bevel Gear
40 30 126
Bevel Gear 40 30 126
Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as non-hardened gears. For fame or induction hardening the relevant regulations are to be observed. Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured bevel gears of many different sizes and materials such as 16 Mn Cr 5, 15 CrNi 6, 50 Cr V 4, etc.

Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as non-hardened gears. For fame or induction hardening the relevant regulations are to be observed.

Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured bevel gears of many different sizes and materials such as 16 Mn Cr 5, 15 CrNi 6, 50 Cr V 4, etc.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 40 30 126
Product Name Bevel Gear
Gear Type Miter / Bevel Gear Set
Number of Teeth 26
Design Metric
Gear Center Center Bore
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
48 D.P., 14.5° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details