ATLANTA Drive Systems, Inc. Helical Hardened Rack 39 40 200

Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Datasheet
Datasheet Summary
Powered by GS/AI

The Helical Hardened Rack, part number 39 40 200, from ATLANTA Drive Systems, Inc. features a module of 4 and a length of 2000 mm with 150 teeth. It is designed for applications requiring precise positioning and repeatability. The rack is made from heat-treatable steel and undergoes a high-performance hardening process, ensuring durability and strength. The teeth are ground on all sides after hardening, which contributes to its precision. The total pitch error is specified as GT_f / 2000 ,â§ 0.400 mm, indicating a high level of accuracy. This product is suitable for various applications, including automation and robotics, where heavy load capacities and duty cycles are necessary. It is important to note that this rack can only be used for continuous linking with the left side.

Datasheet Summary
Powered by GS/AI

The Helical Hardened Rack, part number 39 40 200, from ATLANTA Drive Systems, Inc. features a module of 4 and a length of 2000 mm with 150 teeth. It is designed for applications requiring precise positioning and repeatability. The rack is made from heat-treatable steel and undergoes a high-performance hardening process, ensuring durability and strength. The teeth are ground on all sides after hardening, which contributes to its precision. The total pitch error is specified as GT_f / 2000 ,â§ 0.400 mm, indicating a high level of accuracy. This product is suitable for various applications, including automation and robotics, where heavy load capacities and duty cycles are necessary. It is important to note that this rack can only be used for continuous linking with the left side.

Suppliers

Company
Product
Description
Supplier Links
Helical Hardened Rack - 39 40 200 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Helical Hardened Rack
39 40 200
Helical Hardened Rack 39 40 200
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.

Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 39 40 200
Product Name Helical Hardened Rack
Gear Type Helical; Rack
Number of Teeth 150
Design Metric
Direction Right
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SUSCP5-20J10, CP5, Module 1.59, 20 Tooth, CP Stainless Steel Gears - suscp5-20j10 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details