ATLANTA Drive Systems, Inc. Helical Rack 29 51 155

Description
ATLANTA is pleased to expand their wide range of racks to include ultra-high precision DIN 4 and 5 racks, which are precision manufactured in a controlled environment. Four levels of precision are now available, with pitch accuracies down to 0.012 mm per 1,000 mm length. This gives the machine designer the flexibility of choosing the desired level of rack precision to meet the application needs. These racks are available in straight (spur) and helical versions, in modules 2.0 through 12.0, in half meter and one meter lengths. These racks are ideal for high accuracy applications requiring minimal pitch error over the complete travel length. The high precision pitch of the racks can eliminate the need for electronic compensation and the high precision parallelism allows for drives with extremely low backlash without the need for preloading. Used with our Split-Pinions, ultra-precise zero-backlash axis drives can be achieved.
Datasheet
Description
ATLANTA is pleased to expand their wide range of racks to include ultra-high precision DIN 4 and 5 racks, which are precision manufactured in a controlled environment. Four levels of precision are now available, with pitch accuracies down to 0.012 mm per 1,000 mm length. This gives the machine designer the flexibility of choosing the desired level of rack precision to meet the application needs. These racks are available in straight (spur) and helical versions, in modules 2.0 through 12.0, in half meter and one meter lengths. These racks are ideal for high accuracy applications requiring minimal pitch error over the complete travel length. The high precision pitch of the racks can eliminate the need for electronic compensation and the high precision parallelism allows for drives with extremely low backlash without the need for preloading. Used with our Split-Pinions, ultra-precise zero-backlash axis drives can be achieved.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helical Rack - 29 51 155 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Helical Rack
29 51 155
Helical Rack 29 51 155
ATLANTA is pleased to expand their wide range of racks to include ultra-high precision DIN 4 and 5 racks, which are precision manufactured in a controlled environment. Four levels of precision are now available, with pitch accuracies down to 0.012 mm per 1,000 mm length. This gives the machine designer the flexibility of choosing the desired level of rack precision to meet the application needs. These racks are available in straight (spur) and helical versions, in modules 2.0 through 12.0, in half meter and one meter lengths. These racks are ideal for high accuracy applications requiring minimal pitch error over the complete travel length. The high precision pitch of the racks can eliminate the need for electronic compensation and the high precision parallelism allows for drives with extremely low backlash without the need for preloading. Used with our Split-Pinions, ultra-precise zero-backlash axis drives can be achieved.

ATLANTA is pleased to expand their wide range of racks to include ultra-high precision DIN 4 and 5 racks, which are precision manufactured in a controlled environment.

Four levels of precision are now available, with pitch accuracies down to 0.012 mm per 1,000 mm length. This gives the machine designer the flexibility of choosing the desired level of rack precision to meet the application needs.

These racks are available in straight (spur) and helical versions, in modules 2.0 through 12.0, in half meter and one meter lengths. These racks are ideal for high accuracy applications requiring minimal pitch error over the complete travel length.

The high precision pitch of the racks can eliminate the need for electronic compensation and the high precision parallelism allows for drives with extremely low backlash without the need for preloading. Used with our Split-Pinions, ultra-precise zero-backlash axis drives can be achieved.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 29 51 155
Product Name Helical Rack
Gear Type Helical; Rack
Number of Teeth 90
Design Metric
Direction Right
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRGCPFD5-500J, CP5, Module 1.59, 100 Tooth, CP Hardened Ground Carbon Steel Racks - srgcpfd5-500j - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
Spur Gears - 1827924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details