The Straight Hardened Rack, part number 27 50 200, from ATLANTA Drive Systems, Inc. features a module size of 5 and a length of 2010.62 mm. It has 128 teeth and a width of 50 mm, with a height of 40 mm and a tooth height of 35 mm. This rack is designed for applications requiring precise positioning and is suitable for various industrial uses, including automation and robotics. The total pitch error is specified to be GT_{f} /1000 ,â§ 0.200 mm, ensuring high accuracy in operation. The product is not square dimensioned, which may be a consideration for specific mounting requirements.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.
These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.
Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | 27 50 200 |
| Product Name | Straight Hardened Rack |
| Gear Type | Spur; Rack |
| Number of Teeth | 128 |
| Design | Metric |
| Pressure Angle | 20° |
| Features | Anti-backlash (optional feature) |