ATLANTA Drive Systems, Inc. Straight Soft Rack 25 80 100

Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Datasheet
Datasheet Summary
Powered by GS/AI

The Straight Soft Rack, part number 25 80 100, from ATLANTA Drive Systems, Inc. features a length of 1005.31 mm and a module of 8. It has a total of 40 teeth and dimensions of 80 mm in width and 79.5 mm in height. The product is designed with a square dimension and has a total pitch error of GT_{f} /1000 ,â§ 0.150 mm, ensuring precision in applications. This rack is suitable for various engineering applications that require reliable and accurate positioning.

Datasheet Summary
Powered by GS/AI

The Straight Soft Rack, part number 25 80 100, from ATLANTA Drive Systems, Inc. features a length of 1005.31 mm and a module of 8. It has a total of 40 teeth and dimensions of 80 mm in width and 79.5 mm in height. The product is designed with a square dimension and has a total pitch error of GT_{f} /1000 ,â§ 0.150 mm, ensuring precision in applications. This rack is suitable for various engineering applications that require reliable and accurate positioning.

Suppliers

Company
Product
Description
Supplier Links
Straight Soft Rack - 25 80 100 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Straight Soft Rack
25 80 100
Straight Soft Rack 25 80 100
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.

Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 25 80 100
Product Name Straight Soft Rack
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
Pressure Angle 20°
Features Anti-backlash (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SRCPFD15-1000HJ, CP15, Module 4.77, 67 Tooth, CP Hardened Carbon Steel Racks - srcpfd15-1000hj - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Mitre & Bevel Gears - 5215982 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
Material Hardened; Steel
View Details