ATLANTA Drive Systems, Inc. Straight Pinion 24 58 425

Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Datasheet
Datasheet Summary
Powered by GS/AI

The Straight Pinion with part number 24 58 425 from ATLANTA Drive Systems, Inc. features a bore diameter of vòH6 and is designed with a keyway according to DIN 6885. It has 25 teeth and is manufactured from case-hardened 16MnCr5 steel, ensuring durability and strength. The pinion is suitable for applications requiring precise positioning and can handle heavy loads, making it ideal for use in automation, robotics, and material handling systems. The dimensions include a pitch diameter of 125 mm and a face width of 20 mm. This pinion is part of a modular system, allowing for compatibility with various racks and other components in the ATLANTA product line.

Datasheet Summary
Powered by GS/AI

The Straight Pinion with part number 24 58 425 from ATLANTA Drive Systems, Inc. features a bore diameter of vòH6 and is designed with a keyway according to DIN 6885. It has 25 teeth and is manufactured from case-hardened 16MnCr5 steel, ensuring durability and strength. The pinion is suitable for applications requiring precise positioning and can handle heavy loads, making it ideal for use in automation, robotics, and material handling systems. The dimensions include a pitch diameter of 125 mm and a face width of 20 mm. This pinion is part of a modular system, allowing for compatibility with various racks and other components in the ATLANTA product line.

Suppliers

Company
Product
Description
Supplier Links
Straight Pinion - 24 58 425 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Straight Pinion
24 58 425
Straight Pinion 24 58 425
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.

Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 24 58 425
Product Name Straight Pinion
Gear Type Spur; Pinion
Number of Teeth 25
Design Metric
Pressure Angle 20°
Features Ground Teeth; Anti-backlash (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 90 Tooth Brass Spur Gear - A 1B 2MY03090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK AG4-60R1E20, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Mitre & Bevel Gears - 1827996 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
PD 1.5 mm (0.0591 inch)
View Details