ATLANTA Drive Systems, Inc. Helical Pinion 24 58 324

Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Datasheet
Datasheet Summary
Powered by GS/AI

The Helical Pinion, part number 24 58 324, from ATLANTA Drive Systems, Inc. features a left-hand helical tooth design with a pitch angle of 19° 31' 42". It is constructed from 16MnCr5 steel, which is case-hardened for enhanced durability. The pinion has a bore diameter of vòH6 and includes a keyway according to DIN 6885 standards. This product is designed for applications requiring precise motion control and can accommodate various load capacities. The pinion is suitable for integration into systems such as CNC machines, robotics, and material handling equipment. Its quality rating is 6 e 25, indicating a high standard of manufacturing.

Datasheet Summary
Powered by GS/AI

The Helical Pinion, part number 24 58 324, from ATLANTA Drive Systems, Inc. features a left-hand helical tooth design with a pitch angle of 19° 31' 42". It is constructed from 16MnCr5 steel, which is case-hardened for enhanced durability. The pinion has a bore diameter of vòH6 and includes a keyway according to DIN 6885 standards. This product is designed for applications requiring precise motion control and can accommodate various load capacities. The pinion is suitable for integration into systems such as CNC machines, robotics, and material handling equipment. Its quality rating is 6 e 25, indicating a high standard of manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Helical Pinion - 24 58 324 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Helical Pinion
24 58 324
Helical Pinion 24 58 324
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.

Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 24 58 324
Product Name Helical Pinion
Gear Type Helical; Pinion
Number of Teeth 24
Design Metric
Direction Left
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

KHK KSSCP5-25HJ12, CP5, Module 25 Tooth, CP Alloy Steel Spur Gears - ksscp5-25hj12 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 15 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details