The Helical Pinion 24 45 324 from ATLANTA Drive Systems, Inc. features a left-hand helical tooth design with a pitch angle of 19° 31' 42". It has a bore diameter of vòH6 and includes a keyway according to DIN 6885 standards. This pinion is made from case-hardened 16MnCr5 steel, ensuring durability and strength for demanding applications. It has 24 teeth and a module of 3, with a tooth quality rating of 6 e 25. The dimensions include a pitch diameter of 101.86 mm and a face width of 40 mm. This product is suitable for various applications requiring precise motion control and can handle significant loads, making it a viable option for engineers looking for reliable drive components.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.
These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.
Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | 24 45 324 |
| Product Name | Helical Pinion |
| Gear Type | Helical; Pinion |
| Number of Teeth | 24 |
| Design | Metric |
| Direction | Left |
| Pressure Angle | 20° |