The Helical Pinion 24 45 321 from ATLANTA Drive Systems, Inc. features a left-hand helical tooth design with a tooth angle of 19° 31' 42". It is constructed from case-hardened 16MnCr5 steel, ensuring durability and strength. The pinion has a bore diameter tolerance of vòH6 and includes a keyway according to DIN 6885 standards. It has 21 teeth and a module of 4, with a pitch diameter of 89.13 mm and a face width of 40 mm. The product is suitable for applications requiring precise positioning and can handle heavy loads, making it ideal for various industrial uses, including automation and robotics.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.
These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.
Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | 24 45 321 |
| Product Name | Helical Pinion |
| Gear Type | Helical; Pinion |
| Number of Teeth | 21 |
| Design | Metric |
| Direction | Left |
| Pressure Angle | 20° |