ATLANTA Drive Systems, Inc. Straight Pinion 24 33 422

Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Datasheet
Datasheet Summary
Powered by GS/AI

The Straight Pinion with part number 24 33 422 from ATLANTA Drive Systems, Inc. features a module of 3 and is designed with a bore diameter of vòH6 and a keyway according to DIN 6885. It has 22 teeth and is made from case-hardened 16MnCr5 material, ensuring durability and strength for various applications. The pinion is suitable for use in systems requiring precise positioning and repeatability, making it ideal for automation, robotics, and material handling. Its dimensions include a pitch diameter of 66 mm and a face width of 28 mm. The product is designed to handle significant loads and is compatible with other components in the ATLANTA range, providing flexibility for engineers in their design choices.

Datasheet Summary
Powered by GS/AI

The Straight Pinion with part number 24 33 422 from ATLANTA Drive Systems, Inc. features a module of 3 and is designed with a bore diameter of vòH6 and a keyway according to DIN 6885. It has 22 teeth and is made from case-hardened 16MnCr5 material, ensuring durability and strength for various applications. The pinion is suitable for use in systems requiring precise positioning and repeatability, making it ideal for automation, robotics, and material handling. Its dimensions include a pitch diameter of 66 mm and a face width of 28 mm. The product is designed to handle significant loads and is compatible with other components in the ATLANTA range, providing flexibility for engineers in their design choices.

Suppliers

Company
Product
Description
Supplier Links
Straight Pinion - 24 33 422 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Straight Pinion
24 33 422
Straight Pinion 24 33 422
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.

Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 24 33 422
Product Name Straight Pinion
Gear Type Spur; Pinion
Number of Teeth 22
Design Metric
Pressure Angle 20°
Features Ground Teeth; Anti-backlash (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-50R1E24, Module 650 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-50r1e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details