ATLANTA Drive Systems, Inc. Helical Pinion 24 22 525

Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Datasheet
Datasheet Summary
Powered by GS/AI

The Helical Pinion with part number 24 22 525 from ATLANTA Drive Systems, Inc. features a left-hand helical tooth design with a tooth angle of 19° 31' 42". It has a bore diameter of vòH6 and includes a keyway according to DIN 6885 standards. The pinion is made from case-hardened 16MnCr5 steel, ensuring durability and strength for various applications. This specific pinion has 25 teeth and a module of 3, with a pitch diameter of 79.58 mm and a face width of 28 mm. The product is designed to handle significant loads, making it suitable for applications requiring precise positioning and repeatability, such as in automation and robotics. The pinion's quality is rated at 6 e 25, indicating a high standard of manufacturing. Engineers considering this pinion should note its compatibility with various drive systems and its potential for use in demanding environments.

Datasheet Summary
Powered by GS/AI

The Helical Pinion with part number 24 22 525 from ATLANTA Drive Systems, Inc. features a left-hand helical tooth design with a tooth angle of 19° 31' 42". It has a bore diameter of vòH6 and includes a keyway according to DIN 6885 standards. The pinion is made from case-hardened 16MnCr5 steel, ensuring durability and strength for various applications. This specific pinion has 25 teeth and a module of 3, with a pitch diameter of 79.58 mm and a face width of 28 mm. The product is designed to handle significant loads, making it suitable for applications requiring precise positioning and repeatability, such as in automation and robotics. The pinion's quality is rated at 6 e 25, indicating a high standard of manufacturing. Engineers considering this pinion should note its compatibility with various drive systems and its potential for use in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Helical Pinion - 24 22 525 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Helical Pinion
24 22 525
Helical Pinion 24 22 525
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.

Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 24 22 525
Product Name Helical Pinion
Gear Type Helical; Pinion
Number of Teeth 25
Design Metric
Direction Left
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
KHK KHG1.5-36LJ19, Module 1.5, 36 Tooth, Left Hand, Ground Helical Gears - khg1-5-36lj19 - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 36
Design Metric
View Details
Mitre & Bevel Gears - 1827992 - RS Components, Ltd.
Specs
Number of Teeth 16
Design Metric
Material Thermoplastic Polymer
View Details