The Straight Soft Pinion, part number 23 50 150, from ATLANTA Drive Systems, Inc. is designed for applications requiring precise positioning and repeatability. This pinion features a soft material construction, specifically C45 steel, which is known for its good machinability and strength. The product is prebored, allowing for easy integration into various systems. It is suitable for use in heavy load capacities and can accommodate significant duty cycles, making it ideal for applications in material handling, automation, and robotics. The pinion is part of a broader range of standard racks and pinions, ensuring compatibility with various drive systems.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.
These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.
Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | 23 50 150 |
| Product Name | Straight Soft Pinion |
| Gear Type | Spur; Pinion |
| Number of Teeth | 150 |
| Design | Metric |
| Pressure Angle | 20° |
| Features | Anti-backlash (optional feature) |