ATLANTA Drive Systems, Inc. Chain Coupling 13 16 000

Description
Chain couplings consist of two standard-like sprocket wheels with hardened teeth (hub unhardened to facilitate fnishing) which are connected = coupled by means of a duplex heavy- duty roller chain according to DIN 8187. This results in a fexible connection which can also be detached quickly and easily, if necessary, due to the integrated chain closing link. At the same time this coupling compensates for slight misalignments. With a view to service life, however, misalignmnets should be kept at a minimum. The couplings are to be lubricated like chain drives.
Datasheet
Description
Chain couplings consist of two standard-like sprocket wheels with hardened teeth (hub unhardened to facilitate fnishing) which are connected = coupled by means of a duplex heavy- duty roller chain according to DIN 8187. This results in a fexible connection which can also be detached quickly and easily, if necessary, due to the integrated chain closing link. At the same time this coupling compensates for slight misalignments. With a view to service life, however, misalignmnets should be kept at a minimum. The couplings are to be lubricated like chain drives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chain Coupling - 13 16 000 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Chain Coupling
13 16 000
Chain Coupling 13 16 000
Chain couplings consist of two standard-like sprocket wheels with hardened teeth (hub unhardened to facilitate fnishing) which are connected = coupled by means of a duplex heavy- duty roller chain according to DIN 8187. This results in a fexible connection which can also be detached quickly and easily, if necessary, due to the integrated chain closing link. At the same time this coupling compensates for slight misalignments. With a view to service life, however, misalignmnets should be kept at a minimum. The couplings are to be lubricated like chain drives.

Chain couplings consist of two standard-like sprocket wheels with hardened teeth (hub unhardened to facilitate fnishing) which are connected = coupled by means of a duplex heavy- duty roller chain according to DIN 8187. This results in a fexible connection which can also be detached quickly and easily, if necessary, due to the integrated chain closing link. At the same time this coupling compensates for slight misalignments. With a view to service life, however, misalignmnets should be kept at a minimum. The couplings are to be lubricated like chain drives.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 13 16 000
Product Name Chain Coupling
Coupling Type Roller Chain
Rated Torque 24779 In-lbs (28571 kg-cm)
Rated Speed 1000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Any A 5D 1-11 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-1106 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 6 In-lbs (6.92 kg-cm)
Units English Design
Bore Diameter 0.1880 inch (4.78 mm)
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details