ATLANTA Drive Systems, Inc. Chain Coupling 13 15 000

Description
Chain couplings consist of two standard-like sprocket wheels with hardened teeth (hub unhardened to facilitate fnishing) which are connected = coupled by means of a duplex heavy- duty roller chain according to DIN 8187. This results in a fexible connection which can also be detached quickly and easily, if necessary, due to the integrated chain closing link. At the same time this coupling compensates for slight misalignments. With a view to service life, however, misalignmnets should be kept at a minimum. The couplings are to be lubricated like chain drives.
Datasheet
Description
Chain couplings consist of two standard-like sprocket wheels with hardened teeth (hub unhardened to facilitate fnishing) which are connected = coupled by means of a duplex heavy- duty roller chain according to DIN 8187. This results in a fexible connection which can also be detached quickly and easily, if necessary, due to the integrated chain closing link. At the same time this coupling compensates for slight misalignments. With a view to service life, however, misalignmnets should be kept at a minimum. The couplings are to be lubricated like chain drives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chain Coupling - 13 15 000 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Chain Coupling
13 15 000
Chain Coupling 13 15 000
Chain couplings consist of two standard-like sprocket wheels with hardened teeth (hub unhardened to facilitate fnishing) which are connected = coupled by means of a duplex heavy- duty roller chain according to DIN 8187. This results in a fexible connection which can also be detached quickly and easily, if necessary, due to the integrated chain closing link. At the same time this coupling compensates for slight misalignments. With a view to service life, however, misalignmnets should be kept at a minimum. The couplings are to be lubricated like chain drives.

Chain couplings consist of two standard-like sprocket wheels with hardened teeth (hub unhardened to facilitate fnishing) which are connected = coupled by means of a duplex heavy- duty roller chain according to DIN 8187. This results in a fexible connection which can also be detached quickly and easily, if necessary, due to the integrated chain closing link. At the same time this coupling compensates for slight misalignments. With a view to service life, however, misalignmnets should be kept at a minimum. The couplings are to be lubricated like chain drives.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 13 15 000
Product Name Chain Coupling
Coupling Type Roller Chain
Rated Torque 13274 In-lbs (15306 kg-cm)
Rated Speed 1200 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
KHK GC2-20SJ22, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj22 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details