ATLANTA Drive Systems, Inc. Straight Stainless Pinion 06 20 220

Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Description
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.
Datasheet
Datasheet Summary
Powered by GS/AI

The Straight Stainless Pinion, part number 06 20 220, from ATLANTA Drive Systems, Inc. features a straight tooth system with milled teeth and a 20° transverse pressure angle. It is designed for use with a module of 2, making it suitable for applications requiring precise motion control. The pinion has a diameter of 40.0 mm and a keyway dimension of 30 mm, with a width of 20 mm. The material used is stainless steel, specifically X 8 CrNiS 18 9 (1.4305), which provides corrosion resistance. This pinion is part of a series that includes various sizes and configurations, allowing for flexibility in design and integration into different systems. Further modifications, such as drilling or threading, can be accommodated upon request.

Datasheet Summary
Powered by GS/AI

The Straight Stainless Pinion, part number 06 20 220, from ATLANTA Drive Systems, Inc. features a straight tooth system with milled teeth and a 20° transverse pressure angle. It is designed for use with a module of 2, making it suitable for applications requiring precise motion control. The pinion has a diameter of 40.0 mm and a keyway dimension of 30 mm, with a width of 20 mm. The material used is stainless steel, specifically X 8 CrNiS 18 9 (1.4305), which provides corrosion resistance. This pinion is part of a series that includes various sizes and configurations, allowing for flexibility in design and integration into different systems. Further modifications, such as drilling or threading, can be accommodated upon request.

Suppliers

Company
Product
Description
Supplier Links
Straight Stainless Pinion - 06 20 220 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Straight Stainless Pinion
06 20 220
Straight Stainless Pinion 06 20 220
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics. Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements.

These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.

Typical delivery time for these standard components is 2 to 3 weeks, which is ideal for OEM's requiring just-in-time delivery schedules. Special and/or modified components are always possible - please consult the factory.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 06 20 220
Product Name Straight Stainless Pinion
Gear Type Spur; Pinion
Number of Teeth 20
Design Metric
Pressure Angle 20°
Features Anti-backlash (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-40R1E32, Module 640 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-40r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details