ATLANTA Drive Systems, Inc. Light Duty Slip Hub 04 05 002

Description
Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can be used for this purpose without problem after appropriate fnishing (face grinding etc.). Function The driving element (sprocket wheel etc.) is slid onto the bush and clamped between the friction linings by means of the thrust disc, the disc springs and the adjusting nut provided with a safety washer.The more the spring discs are compressed by the adjusting nut, the higher is the torque at which the driving elements will slip. Slip hubs are completely phosphated and thus protected against corrosion so that they are also suitable for exterior mounting on machinery without further fnishing. The slip hub is completely closed. No disc springs are visible from the outside, and no contamination of interior parts is possible. Inside the slip hub the driving elements run on a wear-resistant bush preventing the coupling unit from being damaged even in the case of prolonged slipping.
Datasheet
Description
Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can be used for this purpose without problem after appropriate fnishing (face grinding etc.). Function The driving element (sprocket wheel etc.) is slid onto the bush and clamped between the friction linings by means of the thrust disc, the disc springs and the adjusting nut provided with a safety washer.The more the spring discs are compressed by the adjusting nut, the higher is the torque at which the driving elements will slip. Slip hubs are completely phosphated and thus protected against corrosion so that they are also suitable for exterior mounting on machinery without further fnishing. The slip hub is completely closed. No disc springs are visible from the outside, and no contamination of interior parts is possible. Inside the slip hub the driving elements run on a wear-resistant bush preventing the coupling unit from being damaged even in the case of prolonged slipping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Slip Hub - 04 05 002 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Light Duty Slip Hub
04 05 002
Light Duty Slip Hub 04 05 002
Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can be used for this purpose without problem after appropriate fnishing (face grinding etc.). Function The driving element (sprocket wheel etc.) is slid onto the bush and clamped between the friction linings by means of the thrust disc, the disc springs and the adjusting nut provided with a safety washer.The more the spring discs are compressed by the adjusting nut, the higher is the torque at which the driving elements will slip. Slip hubs are completely phosphated and thus protected against corrosion so that they are also suitable for exterior mounting on machinery without further fnishing. The slip hub is completely closed. No disc springs are visible from the outside, and no contamination of interior parts is possible. Inside the slip hub the driving elements run on a wear-resistant bush preventing the coupling unit from being damaged even in the case of prolonged slipping.

Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can be used for this purpose without problem after appropriate fnishing (face grinding etc.).
Function
The driving element (sprocket wheel etc.) is slid onto the bush
and clamped between the friction linings by means of the thrust disc, the disc springs and the adjusting nut provided with a safety washer.The more the spring discs are compressed by the adjusting nut, the higher is the torque at which the driving elements will slip. Slip hubs are completely phosphated and thus protected against corrosion so that they are also suitable for exterior mounting on machinery without further fnishing.

The slip hub is completely closed. No disc springs are visible from the outside, and no contamination of interior parts is possible. Inside the slip hub the driving elements run on a wear-resistant bush preventing the coupling unit from being damaged even in the case of prolonged slipping.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Mechanical Clutches
Product Number 04 05 002
Product Name Light Duty Slip Hub
Application Industrial
Torque 95.9 to 184.4 Ft-lbs (130 to 250 N-m)
Rotary Speed 4300 rpm
Special Slip clutch / Disengagement Torque Limiter
Engagement Plate / Disc
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details
One Way Sprocket Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Engagement Toothed
Shaft In-line
View Details