Atkore InternationalChannel Nut - Non MetricPS TG 1/4
Description
TOP GRIP TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON ALL 1-5/8 INCH CHANNEL
WEIGHT 7 LB PER 100 PIECES
FINISH/COATING POWER GOLD
NOMINAL DIAMETER - DECIMAL - UOM IN
PS TG MODEL
Atkore International
Atkore International
Done
Datasheet
Description
TOP GRIP TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON ALL 1-5/8 INCH CHANNEL
WEIGHT 7 LB PER 100 PIECES
FINISH/COATING POWER GOLD
NOMINAL DIAMETER - DECIMAL - UOM IN
PS TG MODEL
TOP GRIP TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON ALL 1-5/8 INCH CHANNEL
WEIGHT 7 LB PER 100 PIECES
FINISH/COATING POWER GOLD
NOMINAL DIAMETER - DECIMAL - UOM IN
PS TG MODEL
TOP GRIP TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL