Atkore InternationalChannel Nut - Non MetricPS SS 1/2
Description
WITH SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
13 TPI
3/8 INCH THICKNESS
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
POWER-STRUT. BRAND
USED ON PS400, PS500, PS520 CHANNEL
WEIGHT 8.8 LB PER 100 PIECES
FINISH/COATING POWER GOLD
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
PS SS MODEL
Atkore International
Atkore International
Done
Datasheet
Description
WITH SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
13 TPI
3/8 INCH THICKNESS
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
POWER-STRUT. BRAND
USED ON PS400, PS500, PS520 CHANNEL
WEIGHT 8.8 LB PER 100 PIECES
FINISH/COATING POWER GOLD
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
PS SS MODEL
WITH SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
13 TPI
3/8 INCH THICKNESS
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
POWER-STRUT. BRAND
USED ON PS400, PS500, PS520 CHANNEL
WEIGHT 8.8 LB PER 100 PIECES
FINISH/COATING POWER GOLD
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
PS SS MODEL
WITH SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
WITH SHORT SPRING TYPE
STAINLESS STEEL MATERIAL
ELECTROGALVANIZED FINISH
1/2 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
13 TPI
ANSI B1.1 APPLICABLE STANDARD
3/8 INCH THICKNESS
CASE HARDENED PROCESS
ASTM A576/GR1015M MATERIAL SPECIFICATION
USED ON PS-400, PS-500, PS-520 AND PS-560 CHANNEL