Atkore InternationalChannel Nut - Non MetricPS RS 7/8
Description
WITH REGULAR SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
7/8 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
9 TPI
ANSI B1.1 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 200, PS 210, PS 300 CHANNEL
WEIGHT 14.3 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS RS MODEL
Atkore International
Done
Datasheet
Description
WITH REGULAR SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
7/8 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
9 TPI
ANSI B1.1 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 200, PS 210, PS 300 CHANNEL
WEIGHT 14.3 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS RS MODEL
WITH REGULAR SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
7/8 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
9 TPI
ANSI B1.1 APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 200, PS 210, PS 300 CHANNEL
WEIGHT 14.3 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS RS MODEL