Atkore InternationalChannel Nut - Non MetricPS RS 5/8
Description
WITH REGULAR SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
5/8 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
11 TPI
ANSI B1.1 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 200, PS 210, PS 300 CHANNEL
WEIGHT 15.5 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS RS MODEL
Atkore International
Done
Datasheet
Description
WITH REGULAR SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
5/8 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
11 TPI
ANSI B1.1 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 200, PS 210, PS 300 CHANNEL
WEIGHT 15.5 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS RS MODEL
WITH REGULAR SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
5/8 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
11 TPI
ANSI B1.1 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 200, PS 210, PS 300 CHANNEL
WEIGHT 15.5 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS RS MODEL