Atkore InternationalChannel Nut - Non MetricPS NS S 3/4
Description
WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
3/4 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS500, PS520 CHANNEL
WEIGHT 8.4 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS NS S MODEL
Atkore International
Done
Datasheet
Description
WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
3/4 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS500, PS520 CHANNEL
WEIGHT 8.4 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS NS S MODEL
WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
3/4 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
10 TPI
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS500, PS520 CHANNEL
WEIGHT 8.4 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS NS S MODEL
WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL