Atkore InternationalChannel Nut - Non MetricPS NS 5/8
Description
WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS100, PS150, PS200, PS210, PS300 CHANNEL
WEIGHT 15.2 LB PER 100 PIECES
FINISH/COATING HOT DIP GALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS NS MODEL
Atkore International
Atkore International
Done
Datasheet
Description
WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS100, PS150, PS200, PS210, PS300 CHANNEL
WEIGHT 15.2 LB PER 100 PIECES
FINISH/COATING HOT DIP GALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS NS MODEL
WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
11 TPI
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS100, PS150, PS200, PS210, PS300 CHANNEL
WEIGHT 15.2 LB PER 100 PIECES
FINISH/COATING HOT DIP GALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS NS MODEL
WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
WITHOUT SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
5/8 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
11 TPI
ANSI B1.1 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 100, PS 150, PS 200, PS 210, PS 300 CHANNELS
WEIGHT 15.2 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS NS MODEL
WITHOUT SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
5/8 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
11 TPI
ANSI B1.1 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 100, PS 150, PS 200, PS 210, PS 300 CHANNELS