WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS100, PS150, PS200, PS210, PS300, PS400, PS500, PS520, PS560 CHANNEL
WEIGHT 6.6 LB PER 100 PIECES
FINISH/COATING POWER GOLD
NOMINAL DIAMETER - DECIMAL - UOM IN
PS NS MODEL
WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS100, PS150, PS200, PS210, PS300, PS400, PS500, PS520, PS560 CHANNEL
WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS100, PS150, PS200, PS210, PS300, PS400, PS500, PS520, PS560 CHANNEL
WEIGHT 6.6 LB PER 100 PIECES
FINISH/COATING HOT DIP GALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS NS MODEL
WITHOUT SPRING TYPE
COLD FORMED CASE HARDENED ASTM A576 GR 1015M STEEL MATERIAL
1/4 INCH NOMINAL DIAMETER
UNC-2B THREAD SERIES
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS100, PS150, PS200, PS210, PS300, PS400, PS500, PS520, PS560 CHANNEL