Atkore InternationalChannel Nut - Non MetricPS LS 3/8
Description
WITH LONG SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
3/8 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
16 TPI
ANSI B1.1 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 100, PS 150 CHANNEL
WEIGHT 10.2 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS LS MODEL
Atkore International
Done
Datasheet
Description
WITH LONG SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
3/8 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
16 TPI
ANSI B1.1 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 100, PS 150 CHANNEL
WEIGHT 10.2 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS LS MODEL
WITH LONG SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
3/8 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
16 TPI
ANSI B1.1 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 100, PS 150 CHANNEL
WEIGHT 10.2 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS LS MODEL