Atkore InternationalChannel Nut - Non MetricPS LS 3/4
Description
WITH LONG SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
3/4 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
10 TPI
ANSI B1.1 APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 100, PS 150 CHANNEL
WEIGHT 14.1 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS LS MODEL
Atkore International
Done
Datasheet
Description
WITH LONG SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
3/4 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
10 TPI
ANSI B1.1 APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 100, PS 150 CHANNEL
WEIGHT 14.1 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS LS MODEL
WITH LONG SPRING TYPE
CASE HARDENED ASTM A576 1015M MATERIAL
3/4 INCH NOMINAL DIAMETER
UNC-2 THREAD SERIES
10 TPI
ANSI B1.1 APPLICABLE STANDARD
3/4 NOMINAL DIAMETER - FRACTIONAL
.75 NOMINAL DIAMETER - DECIMAL
POWER-STRUT. BRAND
USED ON PS 100, PS 150 CHANNEL
WEIGHT 14.1 LB PER 100 PIECES
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
PS LS MODEL