ASTM A36/A575/A576 STEEL MATERIAL
8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
(2) 9/16 INCH DIA HOLE MOUNTING
FORMED PICKLED OILED PROCESS
124 LB PER 100 PIECES WEIGHT
POWER-STRUT. BRAND
Atkore International
Atkore International
Done
Datasheet
Description
ASTM A36/A575/A576 STEEL MATERIAL
8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
(2) 9/16 INCH DIA HOLE MOUNTING
FORMED PICKLED OILED PROCESS
124 LB PER 100 PIECES WEIGHT
POWER-STRUT. BRAND
ASTM A36/A575/A576 STEEL MATERIAL
8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
(2) 9/16 INCH DIA HOLE MOUNTING
FORMED PICKLED OILED PROCESS
124 LB PER 100 PIECES WEIGHT
POWER-STRUT. BRAND
ASTM A36/A575/A576 STEEL MATERIAL
8 INCH W X 1-7/8 INCH H SIZE
POWER-GREEN. FINISH
1/4 INCH THICKNESS
(2) 9/16 INCH DIA HOLE MOUNTING
FORMED PICKLED OILED PROCESS
124 LB PER 100 PIECES WEIGHT
POWER-STRUT. BRAND