DOUBLE WING GUSSETTED TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
9-5/32 INCH W X 3-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-21/32 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
274 LB PER 100 PIECES WEIGHT
10 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
POWER-STRUT. BRAND
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
DOUBLE WING GUSSETTED TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
9-5/32 INCH W X 3-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-21/32 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
274 LB PER 100 PIECES WEIGHT
10 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
POWER-STRUT. BRAND
DOUBLE WING GUSSETTED TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
9-5/32 INCH W X 3-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-21/32 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
274 LB PER 100 PIECES WEIGHT
10 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
POWER-STRUT. BRAND
DOUBLE CORNER GUSSETTED TYPE
ASTM A575/A576 MILD STEEL MATERIAL
9-5/32 INCH W X 3-7/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
274 LB PER 100 PIECES WEIGHT
10 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
POWER-STRUT. BRAND
PS945 MODEL
DOUBLE WING GUSSETTED TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
9-5/32 INCH W X 3-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-21/32 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
274 LB PER 100 PIECES WEIGHT
10 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
POWER-STRUT[R] BRAND