DOUBLE CORNER GUSSETTED TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
3-7/8 INCH H SIZE
POWER-GREEN. FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
217 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
DOUBLE CORNER GUSSETTED TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
3-7/8 INCH H SIZE
POWER-GREEN. FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
217 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
DOUBLE CORNER GUSSETTED TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
3-7/8 INCH H SIZE
POWER-GREEN. FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
217 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
DOUBLE CORNER GUSSETTED TYPE
ASTM A575/A576 MILD STEEL MATERIAL
5-3/8 INCH W X 3-7/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
217 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND
PS943 MODEL
DOUBLE CORNER GUSSETTED TYPE
ASTM A575, ASTM A576 MILD STEEL MATERIAL
3-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
217 LB PER 100 PIECES WEIGHT
8 HOLE(S)
9/16 INCH DIA HOLE SIZE
POWER-STRUT. BRAND