ZEE SUPPORT TYPE
MILD STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
POWER GOLD FINISH
PS500, PS520, PS560 CHANNEL USED ON
1/4 INCH THICKNESS
PICKLED OILED PROCESS
47 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH HOLE SIZE
13/16 INCH OFFSET
POWER-STRUT[R] BRAND
PS 928 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
POWER GOLD FINISH
PS500, PS520, PS560 CHANNEL USED ON
1/4 INCH THICKNESS
PICKLED OILED PROCESS
47 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH HOLE SIZE
13/16 INCH OFFSET
POWER-STRUT[R] BRAND
PS 928 MODEL
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
POWER GOLD FINISH
PS500, PS520, PS560 CHANNEL USED ON
1/4 INCH THICKNESS
PICKLED OILED PROCESS
47 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH HOLE SIZE
13/16 INCH OFFSET
POWER-STRUT[R] BRAND
PS 928 MODEL
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
GREEN PAINTED FINISH
PS500/PS520/PS560 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
47 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
13/16 INCH OFFSET
POWER-STRUT. BRAND
ZEE SUPPORT TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3-3/4 INCH L X 1-5/8 INCH W SIZE
ELECTROGALVANIZED FINISH
PS500/PS520/PS560 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
47 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE SIZE
13/16 INCH CHANNEL DEPTH
12/14/16 GAUGE CHANNEL THICKNESS
13/16 INCH OFFSET
POWER-STRUT[R] BRAND