SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER-GREEN. FINISH
9-1/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
94 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS889 MODEL
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER-GREEN. FINISH
9-1/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
94 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS889 MODEL
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER-GREEN. FINISH
9-1/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
94 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS889 MODEL
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER-GREEN. FINISH
9-1/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
94 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER GOLD FINISH
9-1/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
94 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS889 MODEL
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER GOLD FINISH
9-1/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
94 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
ELECTRO GALVANIZED FINISH
9-1/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
94 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS889 MODEL
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
ELECTRO GALVANIZED FINISH
9-1/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
94 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
9-1/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
94 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS889 MODEL
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
9-1/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
94 LB PER 100 PIECES WEIGHT
5 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH