SPLICE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
7-1/4 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
78 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
Atkore International
Atkore International
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SPLICE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
7-1/4 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
78 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SPLICE TYPE
STEEL MATERIAL
HOT DIP GALVANIZED FINISH
7-1/4 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
78 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER GOLD FINISH
7-1/4 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS888 MODEL
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
POWER GOLD FINISH
7-1/4 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
SPLICE TYPE
ASTM A575, ASTM A576/ASTM A36 STEEL MATERIAL
PAINTED GREEN FINISH
7-1/4 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED, OILED PROCESS
78 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH(FROM END)
SPLICE TYPE
ASTM A575, ASTM A576/ASTM A36 STEEL MATERIAL
PAINTED GREEN FINISH
7-1/4 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED, OILED PROCESS
78 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH(FROM END)
SPLICE TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
7-1/4 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
78 LB PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
HOLE SPACING FROM END 13/16 INCH
HOLE SPACING ON CENTER 1-7/8 INCH
SERIES PS 888 MODEL
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
ALUMINUM FINISH
7-1/4 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS888 MODEL
SPLICE TYPE
ASTM A575/A576 MILD STEEL MATERIAL
ALUMINUM FINISH
7-1/4 INCH
1-5/8 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
78 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH