CHANNEL SHELF, RIGHT HAND TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
28 INCH
7-7/16 INCH
0.105 INCH THICKNESS
HOT ROLLED PROCESS
479 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
3 SLOTS HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS838 R MODEL
Atkore International
Atkore International
Done
Datasheet
Description
CHANNEL SHELF, RIGHT HAND TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
28 INCH
7-7/16 INCH
0.105 INCH THICKNESS
HOT ROLLED PROCESS
479 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
3 SLOTS HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS838 R MODEL
CHANNEL SHELF, RIGHT HAND TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
28 INCH
7-7/16 INCH
0.105 INCH THICKNESS
HOT ROLLED PROCESS
479 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
3 SLOTS HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS838 R MODEL
CHANNEL SHELF, RIGHT HAND TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
28 INCH
7-7/16 INCH
0.105 INCH THICKNESS
HOT ROLLED PROCESS
479 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
3 SLOTS HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS838 R MODEL