SHELF BRACKET, RIGHT HAND TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
12 INCH
3-7/16 INCH
HOT ROLLED PROCESS
149 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
4, 3 SLOT HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARD SPECIFICATION FINISH ASTM-B633 TYPE III C1
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
SHELF BRACKET, RIGHT HAND TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
12 INCH
3-7/16 INCH
HOT ROLLED PROCESS
149 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
4, 3 SLOT HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARD SPECIFICATION FINISH ASTM-B633 TYPE III C1
SHELF BRACKET, RIGHT HAND TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
12 INCH
3-7/16 INCH
HOT ROLLED PROCESS
149 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
4, 3 SLOT HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARD SPECIFICATION FINISH ASTM-B633 TYPE III C1
SHELF BRACKET, RIGHT HAND TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
12 INCH
3-7/16 INCH
HOT ROLLED PROCESS
149 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
4, 3 SLOT HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARD SPECIFICATION FINISH ASTM-B633 TYPE III C1
SHELF BRACKET, RIGHT HAND TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
12 INCH
3-7/16 INCH
HOT ROLLED PROCESS
149 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
4, 3 SLOT HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
CHANNEL SHELF, RIGHT HAND TYPE
MILD STEEL MATERIAL
POWER-GOLD FINISH
12 INCH
3-7/16 INCH
0.105 INCH THICKNESS
HOT ROLLED PROCESS
49 LB PER 100 PIECES WEIGHT
275 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
1 VERTICAL MOUNTING HOLE(S)
3 SLOTS HORIZONTAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
PS838 R MODEL