RIGHT HAND TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3 INCH
5-3/8 INCH
BRACKET USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
2000 LB LOAD RATING
2 HORIZONTAL MOUNTING HOLE(S)
HOLE DIAMETER 9/16 INCH
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
Atkore International
Atkore International
Done
Datasheet
Description
RIGHT HAND TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3 INCH
5-3/8 INCH
BRACKET USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
2000 LB LOAD RATING
2 HORIZONTAL MOUNTING HOLE(S)
HOLE DIAMETER 9/16 INCH
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
RIGHT HAND TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3 INCH
5-3/8 INCH
BRACKET USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
2000 LB LOAD RATING
2 HORIZONTAL MOUNTING HOLE(S)
HOLE DIAMETER 9/16 INCH
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
RIGHT HAND TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
3 INCH
5-3/8 INCH
BRACKET USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
2000 LB LOAD RATING
2 HORIZONTAL MOUNTING HOLE(S)
HOLE DIAMETER 9/16 INCH
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
RIGHT HAND TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3 INCH
5-3/8 INCH
BRACKET USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
2000 LB LOAD RATING
2 HORIZONTAL MOUNTING HOLE(S)
HOLE DIAMETER 9/16 INCH
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)
RIGHT HAND TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
3 INCH
5-3/8 INCH
BRACKET USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
2000 LB LOAD RATING
2 HORIZONTAL MOUNTING HOLE(S)
HOLE DIAMETER 9/16 INCH
HOLE SPACING 1-7/8 INCH (ON CENTER), 13/16 INCH (FROM END)