DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
30-3/8 INCH
6-1/4 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
1072 LB PER 100 PIECES WEIGHT
800 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS809 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
30-3/8 INCH
6-1/4 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
1072 LB PER 100 PIECES WEIGHT
800 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS809 MODEL
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
30-3/8 INCH
6-1/4 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
1072 LB PER 100 PIECES WEIGHT
800 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT. BRAND
PS809 MODEL
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
30 INCH
6-1/4 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
1072 LB PER 100 PIECES WEIGHT
800 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARD SPECIFICATION FINISH ASTM-B633 TYPE III C1
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
ELECTROGALVANIZED FINISH
30 INCH
6-1/4 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
1072 LB PER 100 PIECES WEIGHT
800 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT[R] BRAND
STANDARD SPECIFICATION FINISH ASTM-B633 TYPE III C1
DOUBLE CHANNEL TYPE
MILD STEEL MATERIAL
POWER-GREEN. FINISH
30 INCH
6-1/4 INCH
3/8 INCH THICKNESS
HOT ROLLED PROCESS
1072 LB PER 100 PIECES WEIGHT
800 LB LOAD RATING
12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
POWER-STRUT. BRAND