CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
2-1/8 INCH L X 1-5/8 INCH W X 2-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
40 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 806 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
2-1/8 INCH L X 1-5/8 INCH W X 2-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
40 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 806 MODEL
CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
2-1/8 INCH L X 1-5/8 INCH W X 2-1/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
40 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 806 MODEL
CORNER TYPE
MILD STEEL MATERIAL
2-1/8 INCH L X 1-5/8 INCH W X 2-1/8 INCH H SIZE
HOT DIP GALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
40 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
HOLE SPACING FROM END 13/16 INCH
PS806 MODEL
CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
2-1/8 INCH L X 1-5/8 INCH W X 2-1/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
40 LB PER 100 PIECES WEIGHT
2 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 806 MODEL