SLOTTED, STRAIGHT TYPE
STEEL MATERIAL
POWER-GREEN. FINISH
8 INCH
PS 400S/PS 500S/PS 520S/PS 560S CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
0.105 INCH THICKNESS
OILED PICKLED PROCESS
80 LB PER 100 PIECES WEIGHT
2 HOLE(S)
POWER-STRUT. BRAND
Atkore International
Atkore International
Done
Datasheet
Description
SLOTTED, STRAIGHT TYPE
STEEL MATERIAL
POWER-GREEN. FINISH
8 INCH
PS 400S/PS 500S/PS 520S/PS 560S CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
0.105 INCH THICKNESS
OILED PICKLED PROCESS
80 LB PER 100 PIECES WEIGHT
2 HOLE(S)
POWER-STRUT. BRAND
SLOTTED, STRAIGHT TYPE
STEEL MATERIAL
POWER-GREEN. FINISH
8 INCH
PS 400S/PS 500S/PS 520S/PS 560S CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
0.105 INCH THICKNESS
OILED PICKLED PROCESS
80 LB PER 100 PIECES WEIGHT
2 HOLE(S)
POWER-STRUT. BRAND
SLOTTED, STRAIGHT TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
8 INCH
PS 400S/PS 500S/PS 520S/PS 560S CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
0.105 INCH THICKNESS
OILED PICKLED PROCESS
80 LB PER 100 PIECES WEIGHT
2 HOLE(S)
POWER-STRUT[R] BRAND