SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
6-7/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
HOLE SIZE (1) 9/16 INCH HOLE, (1) 2 1/2 INCH L X 9/16 INCH W SLOT
PS 764 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
6-7/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
HOLE SIZE (1) 9/16 INCH HOLE, (1) 2 1/2 INCH L X 9/16 INCH W SLOT
PS 764 MODEL
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
6-7/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
HOLE SIZE (1) 9/16 INCH HOLE, (1) 2 1/2 INCH L X 9/16 INCH W SLOT
PS 764 MODEL
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
6-7/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
13/16 INCH HOLE SPACING FROM END
HOLE SIZE (1) 9/16 INCH HOLE, (1) 2 1/2 INCH L X 9/16 INCH W SLOT
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
6-7/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
(1) 9/16 INCH HOLE, (1) 2 1/2 INCH L X 9/16 INCH W SLOT HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
13/16 INCH HOLE SPACING FROM END
HOLE SIZE (1) 9/16 INCH HOLE, (1) 2 1/2 INCH L X 9/16 INCH W SLOT
PS 764 MODEL
SINGLE SLOTTED CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
6-7/8 INCH L X 1-5/8 INCH W X 1-7/8 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
85 LB PER 100 PIECES WEIGHT
2 HOLE(S)
(1) 9/16 INCH HOLE, (1) 2 1/2 INCH L X 9/16 INCH W SLOT HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
13/16 INCH HOLE SPACING FROM END
HOLE SIZE (1) 9/16 INCH HOLE, (1) 2 1/2 INCH L X 9/16 INCH W SLOT