ZEE SUPPORT TYPE
MILD STEEL MATERIAL
1-5/8 INCH W SIZE
POWER GOLD FINISH
PS100, PS200 2T3, PS210 2T3 CHANNEL USED ON
1/4 INCH THICKNESS
PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH HOLE SIZE
3-1/4 INCH OFFSET
POWER-STRUT. BRAND
PS 756 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
1-5/8 INCH W SIZE
POWER GOLD FINISH
PS100, PS200 2T3, PS210 2T3 CHANNEL USED ON
1/4 INCH THICKNESS
PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH HOLE SIZE
3-1/4 INCH OFFSET
POWER-STRUT. BRAND
PS 756 MODEL
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
1-5/8 INCH W SIZE
POWER GOLD FINISH
PS100, PS200 2T3, PS210 2T3 CHANNEL USED ON
1/4 INCH THICKNESS
PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH HOLE SIZE
3-1/4 INCH OFFSET
POWER-STRUT. BRAND
PS 756 MODEL
ZEE SUPPORT TYPE
ASTM A575/A576/A36 MILD STEEL MATERIAL
1-5/8 INCH W SIZE
ELECTROGALVANIZED FINISH
PS100/PS200 2T3/PS210 2T3 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
(1) 3 1/4 INCH OR (2) 1 5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
3-1/4 INCH OFFSET
POWER-STRUT[R] BRAND
ZEE SUPPORT TYPE
MILD STEEL MATERIAL
1-5/8 INCH W SIZE
GREEN PAINTED FINISH
PS100/PS200 2T3/PS210 2T3 SERIES CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
(1) 3 1/4 INCH OR (2) 1 5/8 INCH CHANNEL DEPTH
12 GAUGE CHANNEL THICKNESS
3-1/4 INCH OFFSET
POWER-STRUT. BRAND