Atkore International Channel/Strut 90 Deg Angle Plate PS 752 L

Description
CORNER ANGLE TYPE ASTM A575, ASTM A576 STEEL MATERIAL 4-1/8 INCH L X 1-5/8 INCH W X 3-1/2 INCH H SIZE ELECTROGALVANIZED FINISH 1-5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS FORMED PICKLED OILED PROCESS 105 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE/SLOT SIZE 2 SIDE(S) POWER-STRUT. BRAND 1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END HOLE SIZE 9/16 INCH DIA PS 752 MODEL
Datasheet
Description
CORNER ANGLE TYPE ASTM A575, ASTM A576 STEEL MATERIAL 4-1/8 INCH L X 1-5/8 INCH W X 3-1/2 INCH H SIZE ELECTROGALVANIZED FINISH 1-5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS FORMED PICKLED OILED PROCESS 105 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE/SLOT SIZE 2 SIDE(S) POWER-STRUT. BRAND 1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END HOLE SIZE 9/16 INCH DIA PS 752 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel/Strut 90 Deg Angle Plate - PS 752 L - Atkore International
Harvey, IL, USA
Channel/Strut 90 Deg Angle Plate
PS 752 L
Channel/Strut 90 Deg Angle Plate PS 752 L
CORNER ANGLE TYPE ASTM A575, ASTM A576 STEEL MATERIAL 4-1/8 INCH L X 1-5/8 INCH W X 3-1/2 INCH H SIZE ELECTROGALVANIZED FINISH 1-5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS FORMED PICKLED OILED PROCESS 105 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE/SLOT SIZE 2 SIDE(S) POWER-STRUT. BRAND 1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END HOLE SIZE 9/16 INCH DIA PS 752 MODEL
  • CORNER ANGLE TYPE
  • ASTM A575, ASTM A576 STEEL MATERIAL
  • 4-1/8 INCH L X 1-5/8 INCH W X 3-1/2 INCH H SIZE
  • ELECTROGALVANIZED FINISH
  • 1-5/8 INCH CHANNEL WIDTH
  • 1/4 INCH THICKNESS
  • FORMED PICKLED OILED PROCESS
  • 105 LB PER 100 PIECES WEIGHT
  • 4 HOLE(S)
  • 9/16 INCH DIA HOLE/SLOT SIZE
  • 2 SIDE(S)
  • POWER-STRUT. BRAND
  • 1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
  • HOLE SIZE 9/16 INCH DIA
  • PS 752 MODEL
Supplier's Site Datasheet
Channel/Strut 90 Deg Angle Plate - PS 752 L - Atkore International
Harvey, IL, USA
Channel/Strut 90 Deg Angle Plate
PS 752 L
Channel/Strut 90 Deg Angle Plate PS 752 L
CORNER, LEFT HAND TYPE MILD STEEL MATERIAL 4-1/8 INCH L X 1-5/8 INCH W X 3-1/2 INCH H SIZE HOT DIP GALVANIZED FINISH 1-5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS PICKLED OILED PROCESS 105 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE HOLE/SLOT SIZE 2 SIDE(S) POWER-STRUT. BRAND HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH PS752-L MODEL
  • CORNER, LEFT HAND TYPE
  • MILD STEEL MATERIAL
  • 4-1/8 INCH L X 1-5/8 INCH W X 3-1/2 INCH H SIZE
  • HOT DIP GALVANIZED FINISH
  • 1-5/8 INCH CHANNEL WIDTH
  • 1/4 INCH THICKNESS
  • PICKLED OILED PROCESS
  • 105 LB PER 100 PIECES WEIGHT
  • 4 HOLE(S)
  • 9/16 INCH DIA HOLE HOLE/SLOT SIZE
  • 2 SIDE(S)
  • POWER-STRUT. BRAND
  • HOLE SPACING FROM END 13/16 INCH, HOLE SPACING ON CENTER 1-7/8 INCH
  • PS752-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Modular Framing Systems
Product Number PS 752 L
Product Name Channel/Strut 90 Deg Angle Plate
Unlock Full Specs
to access all available technical data

Similar Products