ASTM A575, ASTM A576 STEEL MATERIAL
ELECTROGALVANIZED FINISH
5-3/8 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 747 MODEL
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
ASTM A575, ASTM A576 STEEL MATERIAL
ELECTROGALVANIZED FINISH
5-3/8 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 747 MODEL
ASTM A575, ASTM A576 STEEL MATERIAL
ELECTROGALVANIZED FINISH
5-3/8 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 747 MODEL
ASTM A575, ASTM A576 STEEL MATERIAL
ELECTROGALVANIZED FINISH
5-3/8 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
TEE, GUSSET TYPE
ASTM A575/A576 MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
5-3/8 INCH
3-1/2 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
PS747 MODEL
TEE, GUSSET TYPE
ASTM A575/A576 MILD STEEL MATERIAL
HOT DIP GALVANIZED FINISH
5-3/8 INCH
3-1/2 INCH
1/4 INCH THICKNESS
PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
HOLE SPACING ON CENTER 1-7/8 INCH, HOLE SPACING FROM END 13/16 INCH
ASTM A575, ASTM A576 STEEL MATERIAL
POWER-GREEN. FINISH
5-3/8 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 747 MODEL
ASTM A575, ASTM A576 STEEL MATERIAL
POWER-GREEN. FINISH
5-3/8 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
POWER-STRUT. BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END