CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W X 2-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 746 MODEL
Atkore International
Atkore International
Done
Datasheet
Description
CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W X 2-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 746 MODEL
CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W X 2-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 746 MODEL
CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W X 2-1/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
2 SIDE(S)
POWER-STRUT[R] BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W X 2-1/4 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
PS 746 MODEL
CORNER ANGLE TYPE
ASTM A575, ASTM A576 STEEL MATERIAL
3-1/2 INCH L X 1-5/8 INCH W X 2-1/4 INCH H SIZE
POWER-GREEN. FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
FORMED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
2 SIDE(S)
POWER-STRUT. BRAND
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END